1416200-8
1416200-8
Obsolete
Description:  RELAY GEN PURPOSE SPST 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   1416200-8 Datasheet
History Price: Obsolete
In Stock: 27600
1416200-8 vs 1415898-4
Series
MSR, SCHRACK
RT, SCHRACK
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
3VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC - Max
480VAC - Max
Coil Current
18.4 mA
200 mA
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Flux Protection
Coil Insulation
Class A
Class F
Must Operate Voltage
8.2 VDC
2.1 VDC
Must Release Voltage
1.2 VDC
1.8 VDC
Operating Temperature
10 ms
10 ms
Contact Material
5 ms
5 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 105℃
Operate Time
-
Silver Tin Oxide (AgSnO), Tungsten (W)