1423155-5
1423155-5
Active
Description:  GPD=RELAY, 125VDC
Manufacturer:  TE Connectivity
Datasheet:   1423155-5 Datasheet
History Price: $373.88
In Stock: 26000
1423155-5 vs 1423342-1
Series
GP, AGASTAT
KUIP
Packaging
Box
Box
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
125VDC
12VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
220VAC, 48VDC - Max
240VAC - Max
Coil Current
-
100 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
Class B
Must Operate Voltage
100 VDC
9 VDC
Must Release Voltage
-
-
Operating Temperature
15 ms
20 ms
Contact Material
-
15 ms
Relay Type
0℃ ~ 60℃
-45℃ ~ 95℃
Operate Time
Silver (Ag)
Silver Cadmium Oxide (AgCdO)