1423155-6
1423155-6
Active
Description:  RELAY GEN PURPOSE SPDT 10A 125V
Manufacturer:  TE Connectivity
Datasheet:   1423155-6 Datasheet
History Price: $449.89
In Stock: 42400
1423155-6 vs 1423156-6
Series
GP, AGASTAT
GP, AGASTAT
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
125VDC
120VAC
Contact Form
SPDT (1 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
-
220VAC, 48VDC - Max
Coil Current
-
-
Coil Type
Non Latching
Non Latching
Features
Magnetic Blowout
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
100 VDC
102 VAC
Must Release Voltage
-
-
Operating Temperature
15 ms
18 ms
Contact Material
-
-
Relay Type
0℃ ~ 60℃
0℃ ~ 60℃
Operate Time
Silver (Ag)
Silver (Ag)