1423156-3
1423156-3
Active
Description:  RELAY 4PDT 10A 120V
Manufacturer:  TE Connectivity
Datasheet:   1423156-3 Datasheet
History Price: $510.114
In Stock: 8000
1423156-3 vs 1423342-1
Series
GP, AGASTAT
KUIP
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
120VAC
12VDC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
-
240VAC - Max
Coil Current
-
100 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
Class B
Must Operate Voltage
-
9 VDC
Must Release Voltage
-
-
Operating Temperature
15 ms
20 ms
Contact Material
30 ms
15 ms
Relay Type
0℃ ~ 60℃
-45℃ ~ 95℃
Operate Time
Silver (Ag)
Silver Cadmium Oxide (AgCdO)