1462050-2
1462050-2
Active
Description:  RELAY RF SPDT 2A 5V
Manufacturer:  TE Connectivity
Datasheet:   1462050-2 Datasheet
History Price: $16.63
In Stock: 15600
1462050-2 vs 1462051-1
Series
HF3, AXICOM
HF3, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Coil Type
Non Latching
Non Latching
Coil Current
28 mA
46.7 mA
Coil Voltage
5VDC
3VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Must Operate Voltage
3.75 VDC
2.25 VDC
Must Release Voltage
0.5 VDC
0.3 VDC
Operate Time
5 ms
5 ms
Release Time
4 ms
4 ms
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Termination Style
Gull Wing
Gull Wing
Operating Temperature
-55℃ ~ 85℃
-55℃ ~ 85℃