☰
20LPCV2415
20LPCV2415
Active
Description:  SSR RELAY SPST-NO 15A 20-300V
Manufacturer:  Sensata Crydom
Datasheet:   20LPCV2415 Datasheet
History Price: $452.93
In Stock: 36000
20LPCV2415 vs 20LPCV2425
Series
LPCV
LPCV
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
4 ~ 20mA
Voltage - Load
20 V ~ 300 V
20 V ~ 300 V
Load Current
15 A
25 A
Termination Style
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Screw Terminal, Quick Connect - 0.250" (6.3mm)
Package / Case
Module
Module
Supplier Device Package
-
-