2297138
2297138
Obsolete
Description:  SOLID STATE 1PHASE 20A DIN 32V
Manufacturer:  Phoenix Contact
Datasheet:   2297138 Datasheet
History Price: Obsolete
In Stock: 43200
2297138 vs 2297196
Part No
Series
ELR 1
ELR 3
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount, DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
20 A
2:00:00
Voltage - Input
4 ~ 32VDC
24VDC
Voltage - Load
42 ~ 660V
48 ~ 575V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink