Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Phoenix Contact 2297277
2297277
Obsolete
Contactors (Solid State)
Description:
3PHASE SOLID-STATE CONTACTOR
Manufacturer:
Phoenix Contact
Datasheet:
2297277 Datasheet
History Price: Obsolete
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2297277 vs 2297248
Part No
2297277
2297248
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ELR 2+1
ELR 3
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
37 A
16 A
Voltage - Input
24VDC
230VAC
Voltage - Load
48 ~ 575V
48 ~ 575V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink