Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Contactors (Solid State)
/ Phoenix Contact 2297374
2297374
Active
Contactors (Solid State)
Description:
3PHASE REVERSING CONTACTOR
Manufacturer:
Phoenix Contact
Datasheet:
2297374 Datasheet
History Price: $719.93
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2297374 vs 2297345
Part No
2297374
2297345
Category
Contactors (Solid State)
Contactors (Solid State)
Manufacturer
Phoenix Contact
Phoenix Contact
Series
ELR W2+1
ELR W3
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
DIN Rail
DIN Rail
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Load Current
37 A
16 A
Voltage - Input
24VDC
230VAC
Voltage - Load
48 ~ 575V
48 ~ 575V
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink