2576060000
2576060000
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 230V
Manufacturer:  Weidmuller
Datasheet:   2576060000 Datasheet
History Price: $11.2
In Stock: 36800
2576060000 vs 2576090000
Manufacturer
Series
DRM
DRM
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
184 VAC
19.2 VAC
Must Operate Voltage
69 VAC
7.2 VAC
Must Release Voltage
-40℃ ~ 55℃
-40℃ ~ 55℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
15.3 mA
150 mA
Operate Time
1250VA
1250VA