2576100000
2576100000
Active
Description:  RELAY GEN PURPOSE 4PDT 5A 24V
Manufacturer:  Weidmuller
Datasheet:   2576100000 Datasheet
History Price: $11.2
In Stock: 2400
2576100000 vs 2576030000
Manufacturer
Series
DRM
DRM
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VAC
230VAC
Contact Form
4PDT (4 Form C)
DPDT (2 Form C)
Contact Rating (Current)
5:00:00
10:00:00
Switching Voltage
250VAC - Max
250VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included, Varistor
Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
19.2 VAC
184 VAC
Must Operate Voltage
7.2 VAC
69 VAC
Must Release Voltage
-40℃ ~ 55℃
-40℃ ~ 55℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
150 mA
14.3 mA
Operate Time
1250VA
2500VA