2576200000
2576200000
Active
Description:  RELAY GEN PURPOSE DPDT 5A 24V
Manufacturer:  Weidmuller
Datasheet:   2576200000 Datasheet
History Price: $11.1
In Stock: 16400
2576200000 vs 2576060000
Manufacturer
Series
DRI
DRM
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
5:00:00
5:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
184 VAC
Must Operate Voltage
3.6 VDC
69 VAC
Must Release Voltage
-40℃ ~ 55℃
-40℃ ~ 55℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
21.8 mA
15.3 mA
Operate Time
1250VA
1250VA