2576280000
2576280000
Active
Description:  RELAY GEN PURPOSE SPDT 10A 230V
Manufacturer:  Weidmuller
Datasheet:   2576280000 Datasheet
History Price: $9.34
In Stock: 47600
2576280000 vs 2576040000
Manufacturer
Series
DRI
DRM
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included
Lighted Indicator, Socket Included, Varistor
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
184 VAC
184 VAC
Must Operate Voltage
69 VAC
69 VAC
Must Release Voltage
-40℃ ~ 55℃
-40℃ ~ 55℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
4.9 mA
14.3 mA
Operate Time
2500VA, 2500W
2500VA