2614820000
2614820000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 5V
Manufacturer:  Weidmuller
Datasheet:   2614820000 Datasheet
History Price: $12.302
In Stock: 30400
2614820000 vs 2618180000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
5VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
4 VDC
9 VDC
Must Operate Voltage
1 VDC
2 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
33 mA
18 mA
Operate Time
-
-