2614820000
2614820000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 5V
Manufacturer:  Weidmuller
Datasheet:   2614820000 Datasheet
History Price: $12.302
In Stock: 30400
2614820000 vs 2618500000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box
Box,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
5VDC
230VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
8.8 mA
Coil Type
Diode, Lighted Indicator, Socket Included
Non Latching
Features
Spring Terminal
Lighted Indicator, RC Circuit, Socket Included
Termination Style
-
Spring Terminal
Seal Rating
-
-
Coil Insulation
4 VDC
-
Must Operate Voltage
1 VDC
127 VAC
Must Release Voltage
-40℃ ~ 60℃
45 VAC
Operating Temperature
Silver Tin Oxide (AgSnO)
14 ms
Contact Material
General Purpose
12 ms
Relay Type
33 mA
-40℃ ~ 60℃
Operate Time
-
Silver Nickel (AgNi), Gold (Au)