2617860000
2617860000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 12V
Manufacturer:  Weidmuller
Datasheet:   2617860000 Datasheet
History Price: $9.3
In Stock: 28800
2617860000 vs 2618490000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
120VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
5.5 mA
Coil Type
Diode, Lighted Indicator, Socket Included
Non Latching
Features
Spring Terminal
Lighted Indicator, RC Circuit, Socket Included
Termination Style
-
Spring Terminal
Seal Rating
-
-
Coil Insulation
9 VDC
-
Must Operate Voltage
2 VDC
81 VAC
Must Release Voltage
-40℃ ~ 60℃
30 VAC
Operating Temperature
Silver Tin Oxide (AgSnO)
9 ms
Contact Material
General Purpose
10 ms
Relay Type
18 mA
-40℃ ~ 60℃
Operate Time
-
Silver Nickel (AgNi), Gold (Au)