2617930000
2617930000
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  Weidmuller
Datasheet:   2617930000 Datasheet
History Price: $12.89
In Stock: 27200
2617930000 vs 2618140000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
60VAC/DC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
-
Must Operate Voltage
4 VDC
-
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Tin Oxide (AgSnO), Tungsten (W)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
22 mA
4.8 mA
Operate Time
-
-