2618080000
2618080000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 120V
Manufacturer:  Weidmuller
Datasheet:   2618080000 Datasheet
History Price: $13.03
In Stock: 24000
2618080000 vs 2618180000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
-
9 VDC
Must Operate Voltage
-
2 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
4 mA
18 mA
Operate Time
-
-