2618100000
2618100000
Active
Description:  RELAY GEN PURPOSE SPDT 16A 24V
Manufacturer:  Weidmuller
Datasheet:   2618100000 Datasheet
History Price: $22.59
In Stock: 6800
2618100000 vs 2618060000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
18 VDC
4 VDC
Must Operate Voltage
4 VDC
1 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
21 mA
33 mA
Operate Time
-
-