Series
TERMSERIES
TERMSERIES
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
5.5 mA
Coil Type
Diode, Lighted Indicator, Socket Included
Non Latching
Features
Spring Terminal
Lighted Indicator, Socket Included
Termination Style
-
Spring Terminal
Must Operate Voltage
4 VDC
-
Must Release Voltage
-40℃ ~ 60℃
-
Operating Temperature
Silver Nickel (AgNi)
4.5 ms
Contact Material
General Purpose
16 ms
Relay Type
21 mA
-40℃ ~ 60℃
Operate Time
-
Silver Nickel (AgNi), Gold (Au)