2618110000
2618110000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 24V
Manufacturer:  Weidmuller
Datasheet:   2618110000 Datasheet
History Price: $12.14
In Stock: 23200
2618110000 vs 2618120000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box
Box,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
12VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
16 VDC
9 VDC
Must Operate Voltage
3 VDC
2 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
11.5 mA
18 mA
Operate Time
-
-