Series
TERMSERIES
TERMSERIES
Mounting Type
DIN Rail
DIN Rail
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
20.5 mA
Coil Type
Diode, Lighted Indicator, Socket Included
Non Latching
Features
Spring Terminal
Diode, Lighted Indicator, Socket Included
Termination Style
-
Spring Terminal
Must Operate Voltage
3 VDC
17 VDC
Must Release Voltage
-40℃ ~ 60℃
3 VDC
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
6 ms
Contact Material
General Purpose
18 ?s
Relay Type
11.5 mA
-40℃ ~ 60℃
Operate Time
-
Silver Nickel (AgNi), Gold (Au)