2618120000
2618120000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 12V
Manufacturer:  Weidmuller
Datasheet:   2618120000 Datasheet
History Price: $10.86
In Stock: 39600
2618120000 vs 2618060000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
5VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
9 VDC
4 VDC
Must Operate Voltage
2 VDC
1 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi), Gold (Au)
Contact Material
General Purpose
General Purpose
Relay Type
18 mA
33 mA
Operate Time
-
-