2618120000
2618120000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 12V
Manufacturer:  Weidmuller
Datasheet:   2618120000 Datasheet
History Price: $10.86
In Stock: 39600
2618120000 vs 2618550000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box,Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
33 mA
Coil Type
Diode, Lighted Indicator, Socket Included
Non Latching
Features
Spring Terminal
Diode, Lighted Indicator, Socket Included
Termination Style
-
Spring Terminal
Seal Rating
-
-
Coil Insulation
9 VDC
-
Must Operate Voltage
2 VDC
9 VDC
Must Release Voltage
-40℃ ~ 60℃
2 VDC
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
8 ms
Contact Material
General Purpose
12 ms
Relay Type
18 mA
-40℃ ~ 60℃
Operate Time
-
Silver Nickel (AgNi)