2618130000
2618130000
Active
Description:  RELAY GEN PURPOSE SPDT 16A 5V
Manufacturer:  Weidmuller
Datasheet:   2618130000 Datasheet
History Price: $15.493
In Stock: 6000
2618130000 vs 2618150000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
5VDC
120VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Diode, Lighted Indicator, Socket Included
Lighted Indicator, RC Circuit, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
3 VDC
88 VAC
Must Operate Voltage
1.6 VDC
43 VAC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
70 mA
7 mA
Operate Time
-
-