2618190000
2618190000
Active
Description:  RELAY GEN PURPOSE SPDT 16A 230V
Manufacturer:  Weidmuller
Datasheet:   2618190000 Datasheet
History Price: $23.03
In Stock: 4400
2618190000 vs 2618090000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, RC Circuit, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
112 VAC
18 VDC
Must Operate Voltage
45 VAC
4 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)
Contact Material
General Purpose
General Purpose
Relay Type
10 mA
22 mA
Operate Time
-
-