2618210000
2618210000
Active
Description:  RELAY GEN PURPOSE SPDT 6A 230V
Manufacturer:  Weidmuller
Datasheet:   2618210000 Datasheet
History Price: $11.08
In Stock: 37200
2618210000 vs 2618230000
Manufacturer
Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
Non Latching
Coil Type
Lighted Indicator, Socket Included
Diode, Lighted Indicator, Socket Included
Features
Spring Terminal
Spring Terminal
Termination Style
-
-
Seal Rating
-
-
Coil Insulation
-
16 VDC
Must Operate Voltage
-
3 VDC
Must Release Voltage
-40℃ ~ 60℃
-40℃ ~ 60℃
Operating Temperature
Silver Nickel (AgNi), Gold (Au)
Silver Nickel (AgNi)
Contact Material
General Purpose
General Purpose
Relay Type
3.5 mA
11.5 mA
Operate Time
-
-