Series
TERMSERIES
TERMSERIES
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
120VAC/DC
120VAC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
Non Latching
5.5 mA
Coil Type
Lighted Indicator, Socket Included
Non Latching
Features
Spring Terminal
Lighted Indicator, RC Circuit, Socket Included
Termination Style
-
Spring Terminal
Must Operate Voltage
-
81 VAC
Must Release Voltage
-40℃ ~ 60℃
30 VAC
Operating Temperature
Silver Nickel (AgNi)
9 ms
Contact Material
General Purpose
10 ms
Relay Type
3.5 mA
-40℃ ~ 60℃
Operate Time
-
Silver Nickel (AgNi), Gold (Au)