Series
TERMSERIES
TERMSERIES
Packaging
Box,Box
Box,Box
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
60VAC/DC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
5.5 mA
Non Latching
Coil Type
Non Latching
Lighted Indicator, Socket Included
Features
Lighted Indicator, Socket Included
Spring Terminal
Termination Style
Spring Terminal
-
Must Release Voltage
-
-40℃ ~ 60℃
Operating Temperature
4.5 ms
Silver Nickel (AgNi), Gold (Au)
Contact Material
16 ms
General Purpose
Relay Type
-40℃ ~ 60℃
4.8 mA
Operate Time
Silver Nickel (AgNi), Gold (Au)
-