Series
TERMSERIES
TERMSERIES
Mounting Type
DIN Rail
DIN Rail
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Coil Current
20.5 mA
Non Latching
Coil Type
Non Latching
Diode, Lighted Indicator, Socket Included
Features
Diode, Lighted Indicator, Socket Included
Spring Terminal
Termination Style
Spring Terminal
-
Must Operate Voltage
17 VDC
4 VDC
Must Release Voltage
3 VDC
-40℃ ~ 60℃
Operating Temperature
6 ms
Silver Tin Oxide (AgSnO)
Contact Material
18 ?s
General Purpose
Relay Type
-40℃ ~ 60℃
22 mA
Operate Time
Silver Nickel (AgNi), Gold (Au)
-