2700466
2700466
Active
Description:  RELAY SAFETY 3PST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2700466 Datasheet
History Price: $164.31
In Stock: 8000
2700466 vs 2700548
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
-
Release Time
20 ms
-
Operating Temperature
-40℃ ~ 55℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)