2700553
2700553
Active
Description:  PSR-MC50-3NO-1DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2700553 Datasheet
History Price: $189.99
In Stock: 22800
2700553 vs 2702411
Part No
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
3PST-NO (3 Form A)
4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operate Time
-
100 ms
Release Time
-
20 ms
Operating Temperature
-40℃ ~ 55℃
-40℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)