Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2700564
2700564
Active
Safety Relays
Description:
PSR-MC50-3NO-1DO-24DC-SP
Manufacturer:
Phoenix Contact
Datasheet:
2700564 Datasheet
History Price: $189.99
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2700564 vs 2702096
Part No
2700564
2702096
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
-
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
3PST-NO (3 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operate Time
-
35 ms
Release Time
-
25 ms
Operating Temperature
-40℃ ~ 55℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)