2700581
2700581
Active
Description:  PSR-PC32-2NO-1NC-24-230UC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2700581 Datasheet
History Price: $225.94
In Stock: 21200
2700581 vs 2700398
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24 ~ 230VAC/DC
24VDC
Contact Form
3PST-2NO/1NC (2 Form A, 1 Form B)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator, Varistor
Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
100 ms
-
Release Time
200 ms
-
Operating Temperature
-40℃ ~ 70℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)