2700581
2700581
Active
Description:  PSR-PC32-2NO-1NC-24-230UC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2700581 Datasheet
History Price: $225.94
In Stock: 21200
2700581 vs 2702383
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24 ~ 230VAC/DC
24VDC
Contact Form
3PST-2NO/1NC (2 Form A, 1 Form B)
6PST-5NO/1NC (5 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator, Varistor
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
19.2 VDC
Must Release Voltage
-
-
Operate Time
100 ms
50 ms
Release Time
200 ms
25 ms
Operating Temperature
-40℃ ~ 70℃
-20℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)