2700589
2700589
Active
Description:  RELAY SAFETY DPST 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2700589 Datasheet
History Price: $184.86
In Stock: 20400
2700589 vs 2702522
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
3:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 125VDC - Max
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
20.4 VDC
Must Release Voltage
-
-
Operate Time
200 ms
100 ms
Release Time
35 ms
30 ms
Operating Temperature
-40℃ ~ 70℃
-25℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi), Gold (Au)