2702094
2702094
Active
Description:  PSR-MC70-2NO-1DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2702094 Datasheet
History Price: $210.53
In Stock: 36800
2702094 vs 2700564
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
19.2 VDC
-
Must Release Voltage
-
-
Operate Time
35 ms
-
Release Time
20 ms
-
Operating Temperature
-35℃ ~ 60℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)