2702355
2702355
Active
Description:  PSR-MM25-1NO-2DO-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2702355 Datasheet
History Price: $517.6
In Stock: 18800
2702355 vs 2702924
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
SPST-NO (1 Form A)
6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
20.4 VDC
-
Must Release Voltage
-
-
Operate Time
20 ms
100 ms
Release Time
-
200 ms
Operating Temperature
-20℃ ~ 55℃
-20℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)