Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2702356
2702356
Active
Safety Relays
Description:
PSR-MM25-1NO-2DO-24DC-SP
Manufacturer:
Phoenix Contact
Datasheet:
2702356 Datasheet
History Price: $517.6
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2702356 vs 2700499
Part No
2702356
2700499
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Spring Terminal
Spring Terminal
Must Operate Voltage
20.4 VDC
-
Must Release Voltage
-
-
Operate Time
20 ms
-
Release Time
-
-
Operating Temperature
-20℃ ~ 55℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)