Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2702356
2702356
Active
Safety Relays
Description:
PSR-MM25-1NO-2DO-24DC-SP
Manufacturer:
Phoenix Contact
Datasheet:
2702356 Datasheet
History Price: $517.6
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2702356 vs 2700581
Part No
2702356
2700581
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24 ~ 230VAC/DC
Contact Form
SPST-NO (1 Form A)
3PST-2NO/1NC (2 Form A, 1 Form B)
Contact Rating (Current)
5:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator, Varistor
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
20.4 VDC
-
Must Release Voltage
-
-
Operate Time
20 ms
100 ms
Release Time
-
200 ms
Operating Temperature
-20℃ ~ 55℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)