2702358
2702358
Active
Description:  PSR-MM30-2NO-2DO-24DC-SP
Manufacturer:  Phoenix Contact
Datasheet:   2702358 Datasheet
History Price: $1068.06
In Stock: 18000
2702358 vs 2702096
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
20.4 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
200 ms
35 ms
Release Time
-
25 ms
Operating Temperature
-40℃ ~ 55℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)