2702411
2702411
Active
Description:  PSR-MC37-3NO-1NC-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2702411 Datasheet
History Price: $267.01
In Stock: 17200
2702411 vs 2702357
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
20.4 VDC
Must Release Voltage
-
-
Operate Time
100 ms
200 ms
Release Time
20 ms
-
Operating Temperature
-40℃ ~ 60℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)