2702522
2702522
Active
Description:  PSR-PC51-1NO-1NC-24DC-SC
Manufacturer:  Phoenix Contact
Datasheet:   2702522 Datasheet
History Price: $336.85
In Stock: 0
2702522 vs 2702924
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
230VAC/DC
Contact Form
DPST-NO/NC (1 Form A, 1 Form B)
6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current)
3:00:00
6:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
20.4 VDC
-
Must Release Voltage
-
-
Operate Time
100 ms
100 ms
Release Time
30 ms
200 ms
Operating Temperature
-25℃ ~ 60℃
-20℃ ~ 55℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO)