2702663
2702663
Active
Description:  COUPLING RELAY 1NO-1NC-24VDC
Manufacturer:  Phoenix Contact
Datasheet:   2702663 Datasheet
History Price: $164.31
In Stock: 49200
2702663 vs 2702096
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC - Max
Features
Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
19.2 VDC
19.2 VDC
Must Release Voltage
-
-
Operate Time
70 ms
35 ms
Release Time
30 ms
25 ms
Operating Temperature
-40℃ ~ 70℃
-35℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)