2702901
2702901
Active
Description:  SAFETY RELAY 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2702901 Datasheet
History Price: $354.3
In Stock: 15600
2702901 vs 2702902
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Spring Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
250 ms
Release Time
20 ms
20 ms
Operating Temperature
-25℃ ~ 60℃
-25℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)