2702902
2702902
Active
Description:  SAFETY RELAY 6A 24V
Manufacturer:  Phoenix Contact
Datasheet:   2702902 Datasheet
History Price: $354.3
In Stock: 32000
2702902 vs 2700577
Part No
Series
PSR
-
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
24VDC
24VDC
Contact Form
DPST-NO (2 Form A)
DPST-NO (2 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
Lighted Indicator
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
250 ms
-
Release Time
20 ms
-
Operating Temperature
-25℃ ~ 60℃
-40℃ ~ 70℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)