Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Safety Relays
/ Phoenix Contact 2702924
2702924
Active
Safety Relays
Description:
1 OR 2-CH EXPANSION MOD DIN RAIL
Manufacturer:
Phoenix Contact
Datasheet:
2702924 Datasheet
History Price: $241.15
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2702924 vs 2702522
Part No
2702924
2702522
Category
Safety Relays
Safety Relays
Manufacturer
Phoenix Contact
Phoenix Contact
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VDC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current)
6:00:00
3:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 125VDC - Max
Features
Diode, Lighted Indicator
Diode, Lighted Indicator
Termination Style
Screw Terminal
Screw Terminal
Must Operate Voltage
-
20.4 VDC
Must Release Voltage
-
-
Operate Time
100 ms
100 ms
Release Time
200 ms
30 ms
Operating Temperature
-20℃ ~ 55℃
-25℃ ~ 60℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi), Gold (Au)