2702925
2702925
Active
Description:  1 OR 2-CH EXPANSION MOD DIN RAIL
Manufacturer:  Phoenix Contact
Datasheet:   2702925 Datasheet
History Price: $241.15
In Stock: 14800
2702925 vs 2700524
Part No
Series
PSR
PSR
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Coil Voltage
230VAC/DC
24VAC/DC
Contact Form
6PST-4NO/2NC (4 Form A, 2 Form B)
3PST-NO (3 Form A)
Contact Rating (Current)
6:00:00
6:00:00
Switching Voltage
250VAC, 250VDC - Max
250VAC, 250VDC - Max
Features
Diode, Lighted Indicator
-
Termination Style
Spring Terminal
Screw Terminal
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
100 ms
150 ms
Release Time
200 ms
20 ms
Operating Temperature
-20℃ ~ 55℃
-40℃ ~ 55℃
Contact Material
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO)