2823777
2823777
Obsolete
Description:  RELAY GEN PURPOSE SPST 500MA 24V
Manufacturer:  Phoenix Contact
Datasheet:   2823777 Datasheet
History Price: Obsolete
In Stock: 40900
2823777 vs 2828387
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
24VAC/DC
24VDC
Contact Form
SPST-NC (1 Form B)
4PDT (4 Form C)
Contact Rating (Current)
500 mA
2:00:00
Switching Voltage
30VAC, 36VDC - Max
125VAC, 150VDC - Max
Coil Current
21 mA
32 mA
Coil Type
Non Latching
Non Latching
Features
Varistor
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
7 ms
8 ms
Release Time
11 ms
15 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 60℃
Contact Material
Silver Palladium (AgPd), Gold (Au)
Silver (Ag), Gold (Au)