2829470
2829470
Obsolete
Description:  RELAY GEN PURPOSE DPST 50MA 120V
Manufacturer:  Phoenix Contact
Datasheet:   2829470 Datasheet
History Price: Obsolete
In Stock: 0
2829470 vs 2826473
Part No
Series
ST-REL4
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
120VAC/DC
220VDC
Contact Form
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
50 mA
500 mA
Switching Voltage
30VAC, 30VDC - Max
30VAC, 36VDC - Max
Coil Current
5 mA
4.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Varistor
Varistor
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
-
Must Release Voltage
-
-
Operate Time
10 ms
6 ms
Release Time
10 ms
11 ms
Operating Temperature
-20℃ ~ 50℃
-20℃ ~ 50℃
Contact Material
Silver Nickel (AgNi), Gold (Au)
Silver Palladium (AgPd), Gold (Au)